Hitachi, Ltd. Tantalum Capacitors - TMCMA1A226MTRF TMCMA1A226MTRF

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 720871-TMCMA1A226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 2.4Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 720871-TMCMA1A226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 2.4Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCMA1A226MTRF - 720871-TMCMA1A226MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCMA1A226MTRF
720871-TMCMA1A226MTRF
Tantalum Capacitors - TMCMA1A226MTRF 720871-TMCMA1A226MTRF
Manufacturer: Hitachi, Ltd Win Source Part Number: 720871-TMCMA1A226MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 2.4Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Hitachi, Ltd
Win Source Part Number: 720871-TMCMA1A226MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 2.4Ohm at 100kHz
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 720871-TMCMA1A226MTRF
Product Name Tantalum Capacitors - TMCMA1A226MTRF
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Tantalum Capacitors - 1814577 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers