Manufacturer: Hitachi, Ltd
Win Source Part Number: 757551-TMCMA0J476MTR
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 1.8Ohm at 100kHz
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 757551-TMCMA0J476MTRF |
| Product Name | Tantalum Capacitors - TMCMA0J476MTRF |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |