Hitachi, Ltd. Electronic Wholesale - TMCMA0J106MTRF TMCMA0J106MTRF

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 758566-TMCMA0J106MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 2.9Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 758566-TMCMA0J106MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 2.9Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TMCMA0J106MTRF - 758566-TMCMA0J106MTRF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TMCMA0J106MTRF
758566-TMCMA0J106MTRF
Electronic Wholesale - TMCMA0J106MTRF 758566-TMCMA0J106MTRF
Manufacturer: Hitachi, Ltd Win Source Part Number: 758566-TMCMA0J106MTR F Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 2.9Ohm at 100kHz Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Hitachi, Ltd
Win Source Part Number: 758566-TMCMA0J106MTRF
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 2.9Ohm at 100kHz
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 758566-TMCMA0J106MTRF
Product Name Electronic Wholesale - TMCMA0J106MTRF
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Tantalum Capacitors - THF107K020P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 6933906 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details