Hitachi, Ltd. Display, Lcd Graphic, 640 X 480 Dots; Lcd Display Type Hitachi SP24V001

Description
DISPLAY, LCD GRAPHIC, 640 X 480 DOTS; LCD Display Type:Graphic; Pixel Size (H x W):0.27mm x 0.27mm; Display Mode:Transmissive; Supply Voltage:5V; External Depth:174mm; External Width:257.5mm; Supply Voltage Max:5.25V RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD GRAPHIC, 640 X 480 DOTS; LCD Display Type:Graphic; Pixel Size (H x W):0.27mm x 0.27mm; Display Mode:Transmissive; Supply Voltage:5V; External Depth:174mm; External Width:257.5mm; Supply Voltage Max:5.25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Graphic, 640 X 480 Dots; Lcd Display Type Hitachi - 94M9653 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 640 X 480 Dots; Lcd Display Type Hitachi
94M9653
Display, Lcd Graphic, 640 X 480 Dots; Lcd Display Type Hitachi 94M9653
DISPLAY, LCD GRAPHIC, 640 X 480 DOTS; LCD Display Type:Graphic; Pixel Size (H x W):0.27mm x 0.27mm; Display Mode:Transmissive; Supply Voltage:5V; External Depth:174mm; External Width:257.5mm; Supply Voltage Max:5.25V RoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 640 X 480 DOTS; LCD Display Type:Graphic; Pixel Size (H x W):0.27mm x 0.27mm; Display Mode:Transmissive; Supply Voltage:5V; External Depth:174mm; External Width:257.5mm; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 94M9653
Product Name Display, Lcd Graphic, 640 X 480 Dots; Lcd Display Type Hitachi
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1631925 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 20
Character Width 3 mm (0.1181 inch)
View Details
7 inch TFT LCD Module RGB 800*480 Anti-Glare - LMT070DNCFWD-2 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Computer Applications
View Details
Flat Panel LCD Displays - AM-800600M5TNQW-T00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 146 mm (5.73 inch)
View Details