LCD MODULE, VGA, 5.7", MONO, STN; Resolution:320 x 240; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:167mm x 109mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 92K8986 |
| Product Name | Lcd Module, Vga, 5.7, Mono, Stn; Resolution Hitachi |
| Display Type | Graphic Display |