Hitachi, Ltd. Display, Lcd Graphic, 320 X 240 Dots; Resolution Hitachi SP14Q002-A1

Description
DISPLAY, LCD GRAPHIC, 320 X 240 DOTS; Resolution:320 x 240; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:167mm x 109mm RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD GRAPHIC, 320 X 240 DOTS; Resolution:320 x 240; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:167mm x 109mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Graphic, 320 X 240 Dots; Resolution Hitachi - 02M5616 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 320 X 240 Dots; Resolution Hitachi
02M5616
Display, Lcd Graphic, 320 X 240 Dots; Resolution Hitachi 02M5616
DISPLAY, LCD GRAPHIC, 320 X 240 DOTS; Resolution:320 x 240; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:167mm x 109mm RoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 320 X 240 DOTS; Resolution:320 x 240; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:167mm x 109mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 02M5616
Product Name Display, Lcd Graphic, 320 X 240 Dots; Resolution Hitachi
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1847715 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Number of Lines 1
Characters per Line 4
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
External display and adjustment unit for 4 … 20 mA/HART sensors - VEGADIS 82 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details