Hitachi, Ltd. Lcd Module, Mono Stn 5.1; Resolution Hitachi SP14N003

Description
LCD MODULE, MONO STN 5.1"; Resolution:240 x 128; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:159.4mm x 101mm RoHS Compliant: Yes
Datasheet
Description
LCD MODULE, MONO STN 5.1"; Resolution:240 x 128; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:159.4mm x 101mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, Mono Stn 5.1; Resolution Hitachi - 94M9650 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, Mono Stn 5.1; Resolution Hitachi
94M9650
Lcd Module, Mono Stn 5.1; Resolution Hitachi 94M9650
LCD MODULE, MONO STN 5.1"; Resolution:240 x 128; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:159.4mm x 101mm RoHS Compliant: Yes

LCD MODULE, MONO STN 5.1"; Resolution:240 x 128; Display Appearance:White on Blue; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:BSTN; Module Size:159.4mm x 101mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 94M9650
Product Name Lcd Module, Mono Stn 5.1; Resolution Hitachi
Display Type Graphic Display
Unlock Full Specs
to access all available technical data