Hitachi, Ltd. Display, Lcd Graphic, 240 X 128 Dots; Resolution Hitachi SP14N002

Description
DISPLAY, LCD GRAPHIC, 240 X 128 DOTS; Resolution:240 x 128; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:159.4mm x 101mmRoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD GRAPHIC, 240 X 128 DOTS; Resolution:240 x 128; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:159.4mm x 101mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Graphic, 240 X 128 Dots; Resolution Hitachi - 88M3446 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 240 X 128 Dots; Resolution Hitachi
88M3446
Display, Lcd Graphic, 240 X 128 Dots; Resolution Hitachi 88M3446
DISPLAY, LCD GRAPHIC, 240 X 128 DOTS; Resolution:240 x 128; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:159.4mm x 101mmRoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 240 X 128 DOTS; Resolution:240 x 128; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:159.4mm x 101mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 88M3446
Product Name Display, Lcd Graphic, 240 X 128 Dots; Resolution Hitachi
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492695 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
TFT Modules - High Specification - FDT057AGHTFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2475-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Fluorescent Lamp
View Details