LCD MODULE, MONO STN 5.1"; Resolution:240 x 128; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:159.4mm x 101mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 94M9648 |
| Product Name | Lcd Module, Mono Stn 5.1; Resolution Hitachi |
| Display Type | Graphic Display |