Hitachi, Ltd. LCD/LED Display LMG7520RPFC

Description
DISCONTINUED BY MANUFACTURER, LCD MODULE, MONO STANDARD, 1/4 VGA 4.7-INCH, PIXEL SIZE (H X W):0.285MM X 0.285MM, PIXEL PITCH (H X W) 0.3MM X 0.3MM, TRANSMISSION MODE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, LCD MODULE, MONO STANDARD, 1/4 VGA 4.7-INCH, PIXEL SIZE (H X W):0.285MM X 0.285MM, PIXEL PITCH (H X W) 0.3MM X 0.3MM, TRANSMISSION MODE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 20418097 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
20418097
LCD/LED Display 20418097
DISCONTINUED BY MANUFACTURER, LCD MODULE, MONO STANDARD, 1/4 VGA 4.7-INCH, PIXEL SIZE (H X W):0.285MM X 0.285MM, PIXEL PITCH (H X W) 0.3MM X 0.3MM, TRANSMISSION MODE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LCD MODULE, MONO STANDARD, 1/4 VGA 4.7-INCH, PIXEL SIZE (H X W):0.285MM X 0.285MM, PIXEL PITCH (H X W) 0.3MM X 0.3MM, TRANSMISSION MODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lcd Module, Mono Stn 1/4 Vga 4.7; Resolution Hitachi - 94M7963 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, Mono Stn 1/4 Vga 4.7; Resolution Hitachi
94M7963
Lcd Module, Mono Stn 1/4 Vga 4.7; Resolution Hitachi 94M7963
LCD MODULE, MONO STN 1/4 VGA 4.7"; Resolution:320 x 240; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:129.6mm x 92.6mm RoHS Compliant: Yes

LCD MODULE, MONO STN 1/4 VGA 4.7"; Resolution:320 x 240; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel; Font Set:No Font; Display Mode:Transmissive; LCD Display Type:FSTN; Module Size:129.6mm x 92.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 20418097 94M7963
Product Name LCD/LED Display Lcd Module, Mono Stn 1/4 Vga 4.7; Resolution Hitachi
Display Type Character Display Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204602 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 61 mm (2.4 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Alphanumeric - FDA2004A - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2905-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight None
View Details