Hitachi, Ltd. Electronic Surplus - HVU351 HVU351

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1182625-HVU351 Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1182625-HVU351 Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HVU351 - 1182625-HVU351 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HVU351
1182625-HVU351
Electronic Surplus - HVU351 1182625-HVU351
Manufacturer: Hitachi, Ltd Win Source Part Number: 1182625-HVU351 Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1182625-HVU351
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1182625-HVU351
Product Name Electronic Surplus - HVU351
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details