Hitachi, Ltd. 32V Diode and Rectifier HVU300ATRU

Description
Variable Capacitance Diode, Very High Frequency, 32V, Silicon Product overview: HVU300ATRU from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVU300ATRU can be used for catalog matching and distributor lookup.
Request a Quote
Description
Variable Capacitance Diode, Very High Frequency, 32V, Silicon Product overview: HVU300ATRU from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVU300ATRU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32V Diode and Rectifier - 282-HVU300ATRU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V Diode and Rectifier
282-HVU300ATRU
32V Diode and Rectifier 282-HVU300ATRU
Variable Capacitance Diode, Very High Frequency, 32V, Silicon Product overview: HVU300ATRU from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVU300ATRU can be used for catalog matching and distributor lookup.

Variable Capacitance Diode, Very High Frequency, 32V, Silicon Product overview: HVU300ATRU from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVU300ATRU can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - HVU300ATRU - 277329-HVU300ATRU - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - HVU300ATRU
277329-HVU300ATRU
Variable Capacitance Diodes (Varicaps, Varactors) - HVU300ATRU 277329-HVU300ATRU
Manufacturer: Hitachi, Ltd Win Source Part Number: 277329-HVU300ATRU Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Hitachi, Ltd
Win Source Part Number: 277329-HVU300ATRU
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-HVU300ATRU 277329-HVU300ATRU
Product Name 32V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - HVU300ATRU
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 280-BAS116GW - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
3 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 8 amps
VRRM 600 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
High Current Power Rectifiers - HRSET050311 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details