Hitachi, Ltd. 43.45pF 32V Diode and Rectifier HVU300A

Description
Variable Capacitance Diode, 43.45pF C(T), 32V, Silicon, URP, 2 PIN Product overview: HVU300A from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.45pF, 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 43.45pF, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVU300A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Variable Capacitance Diode, 43.45pF C(T), 32V, Silicon, URP, 2 PIN Product overview: HVU300A from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.45pF, 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 43.45pF, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVU300A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
43.45pF 32V Diode and Rectifier - 282-HVU300A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43.45pF 32V Diode and Rectifier
282-HVU300A
43.45pF 32V Diode and Rectifier 282-HVU300A
Variable Capacitance Diode, 43.45pF C(T), 32V, Silicon, URP, 2 PIN Product overview: HVU300A from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.45pF, 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 43.45pF, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVU300A can be used for catalog matching and distributor lookup.

Variable Capacitance Diode, 43.45pF C(T), 32V, Silicon, URP, 2 PIN Product overview: HVU300A from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.45pF, 32V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 43.45pF, 32V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVU300A can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - HVU300A - 277323-HVU300A - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - HVU300A
277323-HVU300A
Variable Capacitance Diodes (Varicaps, Varactors) - HVU300A 277323-HVU300A
Manufacturer: Hitachi, Ltd Win Source Part Number: 277323-HVU300A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 277323-HVU300A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-HVU300A 277323-HVU300A
Product Name 43.45pF 32V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - HVU300A
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2104932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package G12
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5550US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details