Manufacturer: Hitachi, Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063120-HM62256LFP-8
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 85 ns
Density: 256 kb
Number of Words: 32000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: OEM Parts(F-I)
Case / Package: SOP
Alternative Parts (Cross-Reference): HM62256LFP-8THM 62256LFP8T; HM62256LFP 8T; HM62256LFP8T;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 70 mA
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063120-HM62256LFP-8T |
| Product Name | OEM Parts - OEM Parts (F - I) - HM62256LFP-8T |