Hitachi, Ltd. Electronic Surplus - HD74HC640 HD74HC640

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1179519-HD74HC640 Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1179519-HD74HC640 Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HD74HC640 - 1179519-HD74HC640 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HD74HC640
1179519-HD74HC640
Electronic Surplus - HD74HC640 1179519-HD74HC640
Manufacturer: Hitachi, Ltd Win Source Part Number: 1179519-HD74HC640 Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1179519-HD74HC640
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1179519-HD74HC640
Product Name Electronic Surplus - HD74HC640
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details