Hitachi, Ltd. OEM Parts - OEM Parts (F - I) - HD64F3644P HD64F3644P

Description
Manufacturer: Hitachi, Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006375-HD64F3644P Memory Type: FLASH Memory Size: 32 kB Interface: SCI RAM Size: 1 kB Number of Pins: 64 Watchdog Timer: Yes Categories: OEM Parts(F-I) Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 45 Number of Timers/Counters: 4
Request a Quote
Description
Manufacturer: Hitachi, Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006375-HD64F3644P Memory Type: FLASH Memory Size: 32 kB Interface: SCI RAM Size: 1 kB Number of Pins: 64 Watchdog Timer: Yes Categories: OEM Parts(F-I) Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 45 Number of Timers/Counters: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HD64F3644P - 1006375-HD64F3644P - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HD64F3644P
1006375-HD64F3644P
OEM Parts - OEM Parts (F - I) - HD64F3644P 1006375-HD64F3644P
Manufacturer: Hitachi, Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006375-HD64F3644P Memory Type: FLASH Memory Size: 32 kB Interface: SCI RAM Size: 1 kB Number of Pins: 64 Watchdog Timer: Yes Categories: OEM Parts(F-I) Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 45 Number of Timers/Counters: 4

Manufacturer: Hitachi, Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006375-HD64F3644P
Memory Type: FLASH
Memory Size: 32 kB
Interface: SCI
RAM Size: 1 kB
Number of Pins: 64
Watchdog Timer: Yes
Categories: OEM Parts(F-I)
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 45
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1006375-HD64F3644P
Product Name OEM Parts - OEM Parts (F - I) - HD64F3644P
Unlock Full Specs
to access all available technical data