Hitachi, Ltd. Embedded - Embedded - Microprocessors - HD64413ASFV HD64413ASFV

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272730-HD64413ASFV Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272730-HD64413ASFV Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64413ASFV - 272730-HD64413ASFV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64413ASFV
272730-HD64413ASFV
Embedded - Embedded - Microprocessors - HD64413ASFV 272730-HD64413ASFV
Manufacturer: Hitachi, Ltd Win Source Part Number: 272730-HD64413ASFV Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 272730-HD64413ASFV
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 272730-HD64413ASFV
Product Name Embedded - Embedded - Microprocessors - HD64413ASFV
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details