Hitachi, Ltd. Embedded - Embedded - Microprocessors - HD64180S2CP10 HD64180S2CP10

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272504-HD64180S2CP10 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272504-HD64180S2CP10 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64180S2CP10 - 272504-HD64180S2CP10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64180S2CP10
272504-HD64180S2CP10
Embedded - Embedded - Microprocessors - HD64180S2CP10 272504-HD64180S2CP10
Manufacturer: Hitachi, Ltd Win Source Part Number: 272504-HD64180S2CP10 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 272504-HD64180S2CP10
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 272504-HD64180S2CP10
Product Name Embedded - Embedded - Microprocessors - HD64180S2CP10
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - B4860NSE7QUMD557 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e6500
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details