Hitachi, Ltd. Embedded - Embedded - Microprocessors - HD64180R1F8 HD64180R1F8

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272496-HD64180R1F8 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272496-HD64180R1F8 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64180R1F8 - 272496-HD64180R1F8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64180R1F8
272496-HD64180R1F8
Embedded - Embedded - Microprocessors - HD64180R1F8 272496-HD64180R1F8
Manufacturer: Hitachi, Ltd Win Source Part Number: 272496-HD64180R1F8 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 272496-HD64180R1F8
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 272496-HD64180R1F8
Product Name Embedded - Embedded - Microprocessors - HD64180R1F8
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM29C332-1GC - Lingto Electronic Limited
Specs
Microprocessor Family AM29C332
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details