Hitachi, Ltd. Embedded - Embedded - Microprocessors - HD64180R1F6 HD64180R1F6

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272495-HD64180R1F6 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272495-HD64180R1F6 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD64180R1F6 - 272495-HD64180R1F6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64180R1F6
272495-HD64180R1F6
Embedded - Embedded - Microprocessors - HD64180R1F6 272495-HD64180R1F6
Manufacturer: Hitachi, Ltd Win Source Part Number: 272495-HD64180R1F6 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 272495-HD64180R1F6
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 272495-HD64180R1F6
Product Name Embedded - Embedded - Microprocessors - HD64180R1F6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Qormino® Processing Modules, QLS1046 - Quad Cortex A72/4GB DDR4 -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family LS1046 NXP QorIQ® Quad ARM® Cortex® A72 core @ 1800MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details