Hitachi, Ltd. OEM Parts - OEM Parts (F - I) - HD6412352F20 HD6412352F20

Description
Manufacturer: Hitachi, Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973812-HD6412352F20 Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 8 kB Number of Pins: 128 Categories: OEM Parts(F-I) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Timers/Counters: 8
Request a Quote
Description
Manufacturer: Hitachi, Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973812-HD6412352F20 Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 8 kB Number of Pins: 128 Categories: OEM Parts(F-I) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Timers/Counters: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HD6412352F20 - 973812-HD6412352F20 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HD6412352F20
973812-HD6412352F20
OEM Parts - OEM Parts (F - I) - HD6412352F20 973812-HD6412352F20
Manufacturer: Hitachi, Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973812-HD6412352F20 Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 8 kB Number of Pins: 128 Categories: OEM Parts(F-I) Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Timers/Counters: 8

Manufacturer: Hitachi, Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973812-HD6412352F20
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Interface: SCI
RAM Size: 8 kB
Number of Pins: 128
Categories: OEM Parts(F-I)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 973812-HD6412352F20
Product Name OEM Parts - OEM Parts (F - I) - HD6412352F20
Unlock Full Specs
to access all available technical data