Hitachi, Ltd. Embedded - Embedded - Microprocessors - HD63B03XP HD63B03XP

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272368-HD63B03XP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 272368-HD63B03XP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HD63B03XP - 272368-HD63B03XP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD63B03XP
272368-HD63B03XP
Embedded - Embedded - Microprocessors - HD63B03XP 272368-HD63B03XP
Manufacturer: Hitachi, Ltd Win Source Part Number: 272368-HD63B03XP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 272368-HD63B03XP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 272368-HD63B03XP
Product Name Embedded - Embedded - Microprocessors - HD63B03XP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80960CF25 - 859079-A80960CF25 - Win Source Electronics
Specs
Package Type Other; 168-PGA
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Celeron® Processor 1007U (2M Cache, 1.50 GHz) - 1007U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - PCX755BVZFU350LE - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family PowerPC; PowerPC
Clock Speed 350 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers