Hitachi, Ltd. Embedded Microprocessor MPU HD63B03XF

Description
Contact for details Product overview: HD63B03XF from Hitachi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD63B03XF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Contact for details Product overview: HD63B03XF from Hitachi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD63B03XF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-HD63B03XF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-HD63B03XF
Embedded Microprocessor MPU 694-HD63B03XF
Contact for details Product overview: HD63B03XF from Hitachi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD63B03XF can be used for catalog matching and distributor lookup.

Contact for details Product overview: HD63B03XF from Hitachi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD63B03XF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - HD63B03XF - 710274-HD63B03XF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD63B03XF
710274-HD63B03XF
Embedded - Embedded - Microprocessors - HD63B03XF 710274-HD63B03XF
Manufacturer: Hitachi, Ltd Win Source Part Number: 710274-HD63B03XF Manufacturer Homepage: www.renesas.com/eng RoHS State: Request Verification Reference case: QFP80 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 710274-HD63B03XF
Manufacturer Homepage: www.renesas.com/eng
RoHS State: Request Verification
Reference case: QFP80
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HD63B03XF 710274-HD63B03XF
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - HD63B03XF
Package Type Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Intel® Celeron® Processor 1020E (2M Cache, 2.20 GHz) - 1020E - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2200 MHz
View Details
Microprocessors - ATSAMA5D27C-LD1G-CUR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers