Hitachi, Ltd. 15V Operational Amplifier IC HA17324

Description
4-Func Op Amp, 7mV Offset, 15V, PDIP-14 Product overview: HA17324 from Hitachi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17324 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Func Op Amp, 7mV Offset, 15V, PDIP-14 Product overview: HA17324 from Hitachi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17324 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15V Operational Amplifier IC - 687-HA17324 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V Operational Amplifier IC
687-HA17324
15V Operational Amplifier IC 687-HA17324
4-Func Op Amp, 7mV Offset, 15V, PDIP-14 Product overview: HA17324 from Hitachi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17324 can be used for catalog matching and distributor lookup.

4-Func Op Amp, 7mV Offset, 15V, PDIP-14 Product overview: HA17324 from Hitachi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA17324 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17324 - 271083-HA17324 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17324
271083-HA17324
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17324 271083-HA17324
Manufacturer: Hitachi, Ltd Win Source Part Number: 271083-HA17324 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Consumer Electronics, Portable Devices, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Manufacturer: Hitachi, Ltd
Win Source Part Number: 271083-HA17324
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Consumer Electronics, Portable Devices, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-HA17324 271083-HA17324
Product Name 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA17324
Operating Temperature -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627BR - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 2168656 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 6 volts
Package Type SOP; MSOP; Msop
View Details
 - CLC405AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers