Hitachi, Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16116FPJ HA16116FPJ

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 271041-HA16116FPJ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 271041-HA16116FPJ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16116FPJ - 271041-HA16116FPJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16116FPJ
271041-HA16116FPJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16116FPJ 271041-HA16116FPJ
Manufacturer: Hitachi, Ltd Win Source Part Number: 271041-HA16116FPJ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 271041-HA16116FPJ
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 271041-HA16116FPJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - HA16116FPJ
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2BS01G - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
VIN 8.5 to 21 volts
fsw 67 kHz
View Details
2 suppliers
Switching Regulators - 1227212 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771SMMX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
6 suppliers