Hitachi High Technologies America, Inc. Fluorescence Spectrophotometer F-2700

Description
The operation panel can be standard installed, and F-2700 be used by the Stand-alone. Leading Edge Sensitivity (800 or better RMS) Wide Dynamic Range (with improved zero point adjustment) Ease of Use / Stand-alone Operation (no PC required) Optional PC Operation Photometric principle Monochromatic light monitoring ration calculation Sensitivity 800 or more (RMS) (bandpass 5nm, response time 2 S) Bandpass 2.5, 5, 10, 20 nm (both Ex and Em) Wavelength scan speed 60 – 3,000 nm/min (four steps), 12,000 (when PC control)
Description
The operation panel can be standard installed, and F-2700 be used by the Stand-alone. Leading Edge Sensitivity (800 or better RMS) Wide Dynamic Range (with improved zero point adjustment) Ease of Use / Stand-alone Operation (no PC required) Optional PC Operation Photometric principle Monochromatic light monitoring ration calculation Sensitivity 800 or more (RMS) (bandpass 5nm, response time 2 S) Bandpass 2.5, 5, 10, 20 nm (both Ex and Em) Wavelength scan speed 60 – 3,000 nm/min (four steps), 12,000 (when PC control)

Suppliers

Company
Product
Description
Supplier Links
Fluorescence Spectrophotometer - F-2700 - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Fluorescence Spectrophotometer
F-2700
Fluorescence Spectrophotometer F-2700
The operation panel can be standard installed, and F-2700 be used by the Stand-alone. Leading Edge Sensitivity (800 or better RMS) Wide Dynamic Range (with improved zero point adjustment) Ease of Use / Stand-alone Operation (no PC required) Optional PC Operation Photometric principle Monochromatic light monitoring ration calculation Sensitivity 800 or more (RMS) (bandpass 5nm, response time 2 S) Bandpass 2.5, 5, 10, 20 nm (both Ex and Em) Wavelength scan speed 60 – 3,000 nm/min (four steps), 12,000 (when PC control)

The operation panel can be standard installed, and F-2700 be used by the Stand-alone.

  1. Leading Edge Sensitivity (800 or better RMS)
  2. Wide Dynamic Range (with improved zero point adjustment)
  3. Ease of Use / Stand-alone Operation (no PC required)
  4. Optional PC Operation
Photometric principleMonochromatic light monitoring ration calculation
Sensitivity800 or more (RMS) (bandpass 5nm, response time 2 S)
Bandpass2.5, 5, 10, 20 nm (both Ex and Em)
Wavelength scan speed60 – 3,000 nm/min (four steps), 12,000 (when PC control)
Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Infrared Spectrometers
Product Number F-2700
Product Name Fluorescence Spectrophotometer
Sample Type Solids
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Infrared Oil Analyzer - Fluidscan® 1000 Series - AMETEK Spectro Scientific
Specs
Optical System Grating Optics
Detector Type Other; (Linear Detector Array)
Sample Type Liquids
View Details
Spectrometer Engine, 340, 405, 450, 546, 578, 630, 670, 700 nm - LE-114 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
2060 the NIR - A472060020C - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 104 F (0.0 to 40 C)
Operating Humidity 80 %
View Details
FT-NIR Analyzers for Process and Field Measurements - FTPA2000-200 Series - ABB Measurement & Analytics
Specs
Optical System Michelson Interferometer
Features Process Control
Spectral Range: 2632 to 714 nm (26316 to 7143 Å)
View Details