Manufacturer: Hitachi, Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995650-DAM3MA24
Length: 7 mm
Height: 2.4 mm
Number of Pins: 2
Width: 4 mm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): SS2H10-E3/52T; SS10PH10-M3/86A; BZD27C5V6P-E3-08; BZT52C3V0-7-F; MDB8S; STPS41H100CG-TR;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Test Current: 30 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995650-DAM3MA24 |
| Product Name | OEM Parts - OEM Parts (C - E) - DAM3MA24 |