Manufacturer: Hitachi, Ltd
Win Source Part Number: 1149977-AW01-07
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Zener Diode, 7V V(Z), 12.06%, 1W, Silicon, Unidirectional
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1149977-AW01-07 | 3639-AW01-07 |
| Product Name | END - OF - LIFE - AW01-07 | Zener Diode, 7V V(Z), 12.06%, 1W, Silicon, Unidirectional |