PERFORMANCE CONTROLS, INC.® Digital Motor Controllers/Choppers ACD6500-48/80/175

Description
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range. The main power AC bus can be operated from a 24 VDC to 48 VDC source. The Internal Switching Power Supply (IPS) used to bias the control circuits can be powered from the main power, or from a separate supply for an added level of safety.
Description
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range. The main power AC bus can be operated from a 24 VDC to 48 VDC source. The Internal Switching Power Supply (IPS) used to bias the control circuits can be powered from the main power, or from a separate supply for an added level of safety.

Suppliers

Company
Product
Description
Supplier Links
Digital Motor Controllers/Choppers - ACD6500-48/80/175 - PERFORMANCE CONTROLS, INC.®
Montgomeryville , PA, USA
Digital Motor Controllers/Choppers
ACD6500-48/80/175
Digital Motor Controllers/Choppers ACD6500-48/80/175
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range. The main power AC bus can be operated from a 24 VDC to 48 VDC source. The Internal Switching Power Supply (IPS) used to bias the control circuits can be powered from the main power, or from a separate supply for an added level of safety.

The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceleration and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range.

The main power AC bus can be operated from a 24 VDC to 48 VDC source. The Internal Switching Power Supply (IPS) used to bias the control circuits can be powered from the main power, or from a separate supply for an added level of safety.

Supplier's Site

Technical Specifications

  PERFORMANCE CONTROLS, INC.®
Product Category Motor Controllers
Product Number ACD6500-48/80/175
Product Name Digital Motor Controllers/Choppers
Motor / System AC Servo
Configuration Stand Alone
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC55723L - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C, CAN
View Details
Motor Drivers, Controllers - TLE82094SACUMA1-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
Communication SPI
View Details
4 suppliers