PERFORMANCE CONTROLS, INC.® Digital Motor Controllers/Choppers ACD16K-48/220/430

Description
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range. The main power AC bus can be operated from a 24 VDC to 48 VDC source. The Internal Switching Power Supply (IPS) used to bias the control circuits can be powered from the main power, or from a separate supply for an added level of safety.
Description
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range. The main power AC bus can be operated from a 24 VDC to 48 VDC source. The Internal Switching Power Supply (IPS) used to bias the control circuits can be powered from the main power, or from a separate supply for an added level of safety.

Suppliers

Company
Product
Description
Supplier Links
Digital Motor Controllers/Choppers - ACD16K-48/220/430 - PERFORMANCE CONTROLS, INC.®
Montgomeryville , PA, USA
Digital Motor Controllers/Choppers
ACD16K-48/220/430
Digital Motor Controllers/Choppers ACD16K-48/220/430
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range. The main power AC bus can be operated from a 24 VDC to 48 VDC source. The Internal Switching Power Supply (IPS) used to bias the control circuits can be powered from the main power, or from a separate supply for an added level of safety.

The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceleration and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range.

The main power AC bus can be operated from a 24 VDC to 48 VDC source. The Internal Switching Power Supply (IPS) used to bias the control circuits can be powered from the main power, or from a separate supply for an added level of safety.

Supplier's Site

Technical Specifications

  PERFORMANCE CONTROLS, INC.®
Product Category Motor Controllers
Product Number ACD16K-48/220/430
Product Name Digital Motor Controllers/Choppers
Motor / System AC Servo
Configuration Stand Alone
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
SMC-3 251A Smart Motor Controller - 150-C251NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 251 amps
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 3 HP, 6.2 A - CIMR-G7U42P21 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details