Hitachi, Ltd. Logic - Logic - Flip Flops - 74S74P 74S74P

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 165630-74S74P Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 165630-74S74P Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74S74P
165630-74S74P
Logic - Logic - Flip Flops - 74S74P 165630-74S74P
Manufacturer: Hitachi, Ltd Win Source Part Number: 165630-74S74P Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 165630-74S74P
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 165630-74S74P
Product Name Logic - Logic - Flip Flops - 74S74P
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54H72FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers