Hitachi, Ltd. Oscillators - 4AM13 4AM13

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1128832-4AM13 Manufacturer Homepage: www.renesas.com/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1128832-4AM13 Manufacturer Homepage: www.renesas.com/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4AM13 - 1128832-4AM13 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 4AM13
1128832-4AM13
Oscillators - 4AM13 1128832-4AM13
Manufacturer: Hitachi, Ltd Win Source Part Number: 1128832-4AM13 Manufacturer Homepage: www.renesas.com/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1128832-4AM13
Manufacturer Homepage: www.renesas.com/eng
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1128832-4AM13
Product Name Oscillators - 4AM13
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Oscillators - 863-510ACA25M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details