Hitachi, Ltd. N-Channel 25A 60V 0.06ohm MOSFET Transistor 2SK972

Description
Power Field-Effect Transistor, 25A I(D), 60V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: 2SK972 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25A, 60V, 0.06ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25A, 60V, 0.06ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK972 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 25A I(D), 60V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: 2SK972 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25A, 60V, 0.06ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25A, 60V, 0.06ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK972 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 25A 60V 0.06ohm MOSFET Transistor
285-2SK972
N-Channel 25A 60V 0.06ohm MOSFET Transistor 285-2SK972
Power Field-Effect Transistor, 25A I(D), 60V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: 2SK972 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25A, 60V, 0.06ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25A, 60V, 0.06ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK972 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 25A I(D), 60V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220AB, 3 PIN Product overview: 2SK972 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25A, 60V, 0.06ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25A, 60V, 0.06ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK972 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK972 - 1127887-2SK972 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK972
1127887-2SK972
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK972 1127887-2SK972
Manufacturer: Hitachi, Ltd Win Source Part Number: 1127887-2SK972 Manufacturer Homepage: www.renesas.com/eng RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1127887-2SK972
Manufacturer Homepage: www.renesas.com/eng
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 44559687 - Radwell International
Willingboro, NJ, United States
Transistor
44559687
Transistor 44559687
TRANSISTOR, N CHANNEL MOSFET, 60V, 25A, 50W, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, N CHANNEL MOSFET, 60V, 25A, 50W, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-2SK972 1127887-2SK972 44559687
Product Name N-Channel 25A 60V 0.06ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK972 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 120V 300V MOSFET Transistor - 278-AUIRFS4115-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
View Details
6 suppliers
Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details