Hitachi, Ltd. Discrete Semiconductor Products 2SK682

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 160562-2SK682 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 160562-2SK682 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160562-2SK682 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160562-2SK682
Discrete Semiconductor Products 160562-2SK682
Manufacturer: Hitachi, Ltd Win Source Part Number: 160562-2SK682 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 160562-2SK682
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: September 03, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 160562-2SK682
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFR8405TRLCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
4 suppliers