Manufacturer: Hitachi, Ltd
Win Source Part Number: 1127546-2SK3288
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, 0.1A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MPAK-3 Product overview: 2SK3288 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.1A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3288 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1127546-2SK3288 | 285-2SK3288 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3288 | N-Channel 0.1A 30V MOSFET Transistor |
| Package Type | SOT3 |