Hitachi, Ltd. JFETs (Junction Field Effect) - 2SK2795 2SK2795

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 18052-2SK2795 Family Name: 2SK2795 Alternative Parts (Cross-Reference): 2SK2795-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 18052-2SK2795 Family Name: 2SK2795 Alternative Parts (Cross-Reference): 2SK2795-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK2795 - 18052-2SK2795 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK2795
18052-2SK2795
JFETs (Junction Field Effect) - 2SK2795 18052-2SK2795
Manufacturer: Hitachi, Ltd Win Source Part Number: 18052-2SK2795 Family Name: 2SK2795 Alternative Parts (Cross-Reference): 2SK2795-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 18052-2SK2795
Family Name: 2SK2795
Alternative Parts (Cross-Reference): 2SK2795-E;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 18052-2SK2795
Product Name JFETs (Junction Field Effect) - 2SK2795
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106PBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers
50 V, 150 mA P-channel Trench MOSFET - BSS84AKW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323 SOT323
View Details
7 suppliers