Hitachi, Ltd. N-Channel 2A 60V 0.25ohm MOSFET Transistor 2SK2788VYTR

Description
Power Field-Effect Transistor, 2A I(D), 60V, 0.25ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: 2SK2788VYTR from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 60V, 0.25ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 60V, 0.25ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2788VYTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 2A I(D), 60V, 0.25ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: 2SK2788VYTR from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 60V, 0.25ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 60V, 0.25ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2788VYTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 2A 60V 0.25ohm MOSFET Transistor
288-2SK2788VYTR
N-Channel 2A 60V 0.25ohm MOSFET Transistor 288-2SK2788VYTR
Power Field-Effect Transistor, 2A I(D), 60V, 0.25ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: 2SK2788VYTR from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 60V, 0.25ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 60V, 0.25ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2788VYTR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 2A I(D), 60V, 0.25ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: 2SK2788VYTR from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2A, 60V, 0.25ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2A, 60V, 0.25ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2788VYTR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159622-2SK2788VYTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159622-2SK2788VYTR
Discrete Semiconductor Products 159622-2SK2788VYTR
Manufacturer: Hitachi, Ltd Win Source Part Number: 159622-2SK2788VYTR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2788 Alternative Parts (Cross-Reference): 2SK2788VY; 2SK2788VYTL; 2SK2788VYTR-E; RHP020N06FRAT100; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 159622-2SK2788VYTR
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2788
Alternative Parts (Cross-Reference): 2SK2788VY; 2SK2788VYTL; 2SK2788VYTR-E; RHP020N06FRAT100;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2788VYTR 159622-2SK2788VYTR
Product Name N-Channel 2A 60V 0.25ohm MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7533FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers