Hitachi, Ltd. Discrete Semiconductor Products 2SK2570ZL

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 159528-2SK2570ZL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2570 Alternative Parts (Cross-Reference): 2SK2570ZL-TL; 2SK2570ZL-TR-E; MMBF0201NL; TN0201K-T1-E3; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 159528-2SK2570ZL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2570 Alternative Parts (Cross-Reference): 2SK2570ZL-TL; 2SK2570ZL-TR-E; MMBF0201NL; TN0201K-T1-E3; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159528-2SK2570ZL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159528-2SK2570ZL
Discrete Semiconductor Products 159528-2SK2570ZL
Manufacturer: Hitachi, Ltd Win Source Part Number: 159528-2SK2570ZL Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2570 Alternative Parts (Cross-Reference): 2SK2570ZL-TL; 2SK2570ZL-TR-E; MMBF0201NL; TN0201K-T1-E3; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 159528-2SK2570ZL
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2570
Alternative Parts (Cross-Reference): 2SK2570ZL-TL; 2SK2570ZL-TR-E; MMBF0201NL; TN0201K-T1-E3;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159528-2SK2570ZL
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers