Hitachi, Ltd. 50V 0.2A MOSFET Transistor 2SK2569ZN

Description
Trans MOSFET N-CH Si 50V 0.2A 3-Pin MPAK Product overview: 2SK2569ZN from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2569ZN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 50V 0.2A 3-Pin MPAK Product overview: 2SK2569ZN from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2569ZN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.2A MOSFET Transistor
288-2SK2569ZN
50V 0.2A MOSFET Transistor 288-2SK2569ZN
Trans MOSFET N-CH Si 50V 0.2A 3-Pin MPAK Product overview: 2SK2569ZN from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2569ZN can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 50V 0.2A 3-Pin MPAK Product overview: 2SK2569ZN from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2569ZN can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159525-2SK2569ZN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159525-2SK2569ZN
Discrete Semiconductor Products 159525-2SK2569ZN
Manufacturer: Hitachi, Ltd Win Source Part Number: 159525-2SK2569ZN Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2569 Alternative Parts (Cross-Reference): 2SK2569ZN-TL; STK7002A; BSS138LT1G; BSS138-7; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Hitachi, Ltd
Win Source Part Number: 159525-2SK2569ZN
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2569
Alternative Parts (Cross-Reference): 2SK2569ZN-TL; STK7002A; BSS138LT1G; BSS138-7;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2569ZN 159525-2SK2569ZN
Product Name 50V 0.2A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R140M1H - AIMDQ75R140M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Single FETs, MOSFETs - 1727-7171-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details