Hitachi, Ltd. Discrete Semiconductor Products 2SK1697EY

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 159107-2SK1697EY Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1697 Alternative Parts (Cross-Reference): 2SK1697EYTL; 2SK1697EYTL-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 159107-2SK1697EY Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1697 Alternative Parts (Cross-Reference): 2SK1697EYTL; 2SK1697EYTL-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159107-2SK1697EY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159107-2SK1697EY
Discrete Semiconductor Products 159107-2SK1697EY
Manufacturer: Hitachi, Ltd Win Source Part Number: 159107-2SK1697EY Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1697 Alternative Parts (Cross-Reference): 2SK1697EYTL; 2SK1697EYTL-E; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 159107-2SK1697EY
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1697
Alternative Parts (Cross-Reference): 2SK1697EYTL; 2SK1697EYTL-E;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159107-2SK1697EY
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
20 / 20 V, 725 / 500 mA N/P-channel Trench MOSFET - 2N7002PS,125 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Specs
PD 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK)
View Details
3 suppliers