Manufacturer: Hitachi, Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037602-2SK1340
Number of Pins: 3
Rise Time: 70 ns
Fall Time: 90 ns
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 15 ns
Continuous Drain Current (ID): 5 A
Turn-Off Delay Time: 90 ns
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037602-2SK1340 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SK1340 |