Hitachi, Ltd. N-Channel 15A 100V 0.18ohm MOSFET Transistor 2SK1306

Description
Power Field-Effect Transistor, 15A I(D), 100V, 0.18ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220FM, 3 PIN Product overview: 2SK1306 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 100V, 0.18ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.18ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1306 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 15A I(D), 100V, 0.18ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220FM, 3 PIN Product overview: 2SK1306 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 100V, 0.18ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.18ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1306 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 15A 100V 0.18ohm MOSFET Transistor
285-2SK1306
N-Channel 15A 100V 0.18ohm MOSFET Transistor 285-2SK1306
Power Field-Effect Transistor, 15A I(D), 100V, 0.18ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220FM, 3 PIN Product overview: 2SK1306 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 100V, 0.18ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.18ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1306 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 15A I(D), 100V, 0.18ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220FM, 3 PIN Product overview: 2SK1306 from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 100V, 0.18ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.18ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1306 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1306 - 1126988-2SK1306 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1306
1126988-2SK1306
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1306 1126988-2SK1306
Manufacturer: Hitachi, Ltd Win Source Part Number: 1126988-2SK1306 Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1126988-2SK1306
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 46357711 - Radwell International
Willingboro, NJ, United States
Transistor
46357711
Transistor 46357711
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-2SK1306 1126988-2SK1306 46357711
Product Name N-Channel 15A 100V 0.18ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1306 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFU4104-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers