Manufacturer: Hitachi, Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114449-2SJ181S-TR-E
Number of Pins: 3
Rise Time: 20 ns
Fall Time: 35 ns
Categories: Custom Parts
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 7 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 500 mA
Turn-Off Delay Time: 35 ns
Gate to Source Voltage (Vgs): 15 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114449-2SJ181S-TR-E |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2SJ181S-TR-E |