Hitachi, Ltd. Discrete Semiconductor Products 2SD789C

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 158310-2SD789C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD789C Alternative Parts (Cross-Reference): 2SD789CTZ; ZTX450-AP-HF; ZTX450-AP; BC337-16A1; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 158310-2SD789C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD789C Alternative Parts (Cross-Reference): 2SD789CTZ; ZTX450-AP-HF; ZTX450-AP; BC337-16A1; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158310-2SD789C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158310-2SD789C
Discrete Semiconductor Products 158310-2SD789C
Manufacturer: Hitachi, Ltd Win Source Part Number: 158310-2SD789C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD789C Alternative Parts (Cross-Reference): 2SD789CTZ; ZTX450-AP-HF; ZTX450-AP; BC337-16A1; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 158310-2SD789C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD789C
Alternative Parts (Cross-Reference): 2SD789CTZ; ZTX450-AP-HF; ZTX450-AP; BC337-16A1;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 158310-2SD789C
Product Name Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCX5216E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
View Details
2 suppliers
Bipolar Transistors - 1220645 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers