Hitachi, Ltd. Discrete Semiconductor Products 2SD468C

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 158229-2SD468C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD468-C Alternative Parts (Cross-Reference): 2SD468CTZ; TPT5609C-BP; TPT5609B-BP-HF; TPT5609A-BP; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 158229-2SD468C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD468-C Alternative Parts (Cross-Reference): 2SD468CTZ; TPT5609C-BP; TPT5609B-BP-HF; TPT5609A-BP; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158229-2SD468C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158229-2SD468C
Discrete Semiconductor Products 158229-2SD468C
Manufacturer: Hitachi, Ltd Win Source Part Number: 158229-2SD468C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD468-C Alternative Parts (Cross-Reference): 2SD468CTZ; TPT5609C-BP; TPT5609B-BP-HF; TPT5609A-BP; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 158229-2SD468C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD468-C
Alternative Parts (Cross-Reference): 2SD468CTZ; TPT5609C-BP; TPT5609B-BP-HF; TPT5609A-BP;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 158229-2SD468C
Product Name Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT1061
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Bipolar Transistors - 1219448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details