Hitachi, Ltd. Discrete Semiconductor Products 2SD467B

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 158227-2SD467B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD467 Alternative Parts (Cross-Reference): 2SD467BTZ; BC338-16B1G; BC338-40A1G; BC338-40A1; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 158227-2SD467B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD467 Alternative Parts (Cross-Reference): 2SD467BTZ; BC338-16B1G; BC338-40A1G; BC338-40A1; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158227-2SD467B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158227-2SD467B
Discrete Semiconductor Products 158227-2SD467B
Manufacturer: Hitachi, Ltd Win Source Part Number: 158227-2SD467B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD467 Alternative Parts (Cross-Reference): 2SD467BTZ; BC338-16B1G; BC338-40A1G; BC338-40A1; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 158227-2SD467B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD467
Alternative Parts (Cross-Reference): 2SD467BTZ; BC338-16B1G; BC338-40A1G; BC338-40A1;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 158227-2SD467B
Product Name Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156559P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
65 V, 100 mA NPN general-purpose transistors - BC846BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers