Hitachi, Ltd. Discrete Semiconductor Products 2SD2107-C

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 158020-2SD2107-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2107-C Introduction Date: September 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 158020-2SD2107-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2107-C Introduction Date: September 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158020-2SD2107-C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158020-2SD2107-C
Discrete Semiconductor Products 158020-2SD2107-C
Manufacturer: Hitachi, Ltd Win Source Part Number: 158020-2SD2107-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2107-C Introduction Date: September 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 158020-2SD2107-C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2107-C
Introduction Date: September 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 158020-2SD2107-C
Product Name Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 6697483P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Specs
Package Type SOT3
IC(max) 500 milliamps
View Details
2 suppliers