Hitachi, Ltd. 50V 1A Bipolar Transistor 2SD1368CB

Description
Trans GP BJT NPN 50V 1A 4-Pin(3+Tab) UPAK Product overview: 2SD1368CB from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1368CB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 1A 4-Pin(3+Tab) UPAK Product overview: 2SD1368CB from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1368CB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 1A Bipolar Transistor
276-2SD1368CB
50V 1A Bipolar Transistor 276-2SD1368CB
Trans GP BJT NPN 50V 1A 4-Pin(3+Tab) UPAK Product overview: 2SD1368CB from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1368CB can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 1A 4-Pin(3+Tab) UPAK Product overview: 2SD1368CB from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1368CB can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157635-2SD1368CB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157635-2SD1368CB
Discrete Semiconductor Products 157635-2SD1368CB
Manufacturer: Hitachi, Ltd Win Source Part Number: 157635-2SD1368CB Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1368CB Alternative Parts (Cross-Reference): 2SD1368CBTL; 2SC5053; 2SC5053Q; 2SC5053R; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 157635-2SD1368CB
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1368CB
Alternative Parts (Cross-Reference): 2SD1368CBTL; 2SC5053; 2SC5053Q; 2SC5053R;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1368CB 157635-2SD1368CB
Product Name 50V 1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data