Hitachi, Ltd. Discrete Semiconductor Products 2SD1306NE

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 157618-2SD1306NE Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1306 Alternative Parts (Cross-Reference): 2SD1306NETL; 2SD1935-6; 2SB19357; 2SD1935-U; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 157618-2SD1306NE Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1306 Alternative Parts (Cross-Reference): 2SD1306NETL; 2SD1935-6; 2SB19357; 2SD1935-U; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157618-2SD1306NE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157618-2SD1306NE
Discrete Semiconductor Products 157618-2SD1306NE
Manufacturer: Hitachi, Ltd Win Source Part Number: 157618-2SD1306NE Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1306 Alternative Parts (Cross-Reference): 2SD1306NETL; 2SD1935-6; 2SB19357; 2SD1935-U; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 157618-2SD1306NE
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1306
Alternative Parts (Cross-Reference): 2SD1306NETL; 2SD1935-6; 2SB19357; 2SD1935-U;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
15V 0.7A Bipolar Transistor
276-2SD1306NE
15V 0.7A Bipolar Transistor 276-2SD1306NE
Trans GP BJT NPN 15V 0.7A 3-Pin MPAK T/R Product overview: 2SD1306NE from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1306NE can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 0.7A 3-Pin MPAK T/R Product overview: 2SD1306NE from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1306NE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157618-2SD1306NE 276-2SD1306NE
Product Name Discrete Semiconductor Products 15V 0.7A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data