Trans GP BJT NPN 150V 7A 3-Pin(3+Tab) TO-220AB Product overview: 2SD1163A from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1163A can be used for catalog matching and distributor lookup.
Manufacturer: Hitachi, Ltd
Win Source Part Number: 15684-2SD1163A
Family Name: 2SD1163A
Alternative Parts (Cross-Reference): 2SD1163A-E; BU407H; 2SD1069; BU407TU;
Introduction Date: September 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD1163A | 15684-2SD1163A |
| Product Name | 150V 7A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD1163A |
| Package Type | TO-220; SOT3 |